PHOENIX CONTACT USA DIN Rail Enclosures 2790211

Description
Phoenix Contact 2790211
Request a Quote
Description
Phoenix Contact 2790211
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Enclosures - 1922951 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
1922951
DIN Rail Enclosures 1922951
Phoenix Contact 2790211

Phoenix Contact 2790211

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1922951
Product Name DIN Rail Enclosures
Shape Rectangular
Length 3.13 inch (79.5 mm)
Width 0.7874 inch (20 mm)
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details