Phoenix Contact GmbH & Co. KG Antennas 2701348

Description
Antennas ANT-DIR-5900-01
Datasheet
Description
Antennas ANT-DIR-5900-01
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
2701348
Antennas 2701348
Antennas ANT-DIR-5900-01

Antennas ANT-DIR-5900-01

Buy Now Datasheet
RF Antennas - 2701348 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2701348
RF Antennas 2701348
5GHz Panel RF Antenna 5.15GHz ~ 5.875GHz 9dBi N Type Female Chassis Mount

5GHz Panel RF Antenna 5.15GHz ~ 5.875GHz 9dBi N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2701348 2701348
Product Name Antennas RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers