PHOENIX CONTACT USA Cable Assemblies 2321703

Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 32.81' (10.00m)
Request a Quote Datasheet
Description
Interface Cable Assembly Schneider Electric Modicon M340 Series 32.81' (10.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 2321703-ND - DigiKey
Thief River Falls, MN, United States
Cable Assemblies
2321703-ND
Cable Assemblies 2321703-ND
Interface Cable Assembly Schneider Electric Modicon M340 Series 32.81' (10.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 32.81' (10.00m)

Buy Now Datasheet
Controllers - Cable Assemblies - 2321703 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Cable Assemblies
2321703
Controllers - Cable Assemblies 2321703
Interface Cable Assembly Schneider Electric Modicon M340 Series 32.81' (10.00m)

Interface Cable Assembly Schneider Electric Modicon M340 Series 32.81' (10.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 2321703-ND 2321703
Product Name Cable Assemblies Controllers - Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details