PHOENIX CONTACT USA Serial Cables 2305512

Description
Phoenix Contact 2305512 Serial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2305512 Serial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 2016804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
2016804
Serial Cables 2016804
Phoenix Contact 2305512 Serial Cable

Phoenix Contact 2305512 Serial Cable

Supplier's Site
D-Sub Cables - 2305512-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2305512-ND
D-Sub Cables 2305512-ND
D-Sub Cable Assembly DB37 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB37 Gray, Individual (Round) 6.56' (2.00m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2305512 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
2305512
Cable Assemblies - D-Sub Cables 2305512
CABLE ASSY DB37 SHIELDED GRAY 2M

CABLE ASSY DB37 SHIELDED GRAY 2M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016804 2305512-ND 2305512
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Connector Type Female d-sub DB37; Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0905 - 101207729 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable Assembly - 6033A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
USB Cables - 1828913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 5.91 ft (18 dm)
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details