PHOENIX CONTACT USA Serial Cables 2302324

Description
Phoenix Contact 2302324 Serial Cable
Request a Quote Datasheet
Description
Phoenix Contact 2302324 Serial Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cables - 8037375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Serial Cables
8037375
Serial Cables 8037375
Phoenix Contact 2302324 Serial Cable

Phoenix Contact 2302324 Serial Cable

Supplier's Site
D-Sub Cables - 2302324-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
2302324-ND
D-Sub Cables 2302324-ND
D-Sub Cable Assembly DB50 Gray, Individual (Round) 19.69' (6.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 19.69' (6.00m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 2302324 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - D-Sub Cables
2302324
Cable Assemblies - D-Sub Cables 2302324
CABLE ASSY DB50 SHIELDED GRAY 6M

CABLE ASSY DB50 SHIELDED GRAY 6M

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 8037375 2302324-ND 2302324
Product Name Serial Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Application Computer
Product Type Serial
Cable Length 19.69 ft (60 dm) 19.69 ft (60.02 dm) 19.69 ft (60.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
BNC Male to TNC Male Test Cable, RG58C/U - 1357 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details