D-Sub Cable Assembly DB15 Gray, Individual (Round) 1.64' (500.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded
CABLE, CABLE-D15SUB/B/S/ 50/KONFEK/S ROHS COMPLIANT: YES
CABLE ASSY DB15 SHLD GRAY 500MM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 277-7598-ND | 2544771 | 90AJ7627 | 2302052 |
| Product Name | D-Sub Cables | Serial Cables | Cable, Cable-D15Sub/b/s/ 50/konfek/s Rohs Compliant Phoenix Contact | Cable Assemblies - D-Sub Cables |
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) | 1.64 ft (5 dm) | |
| Connector Type | DB15; Receptacle, Female Sockets | |||
| Application | Computer |