INTERFACE MOD HDR 50POS 12-24AWG
Terminal Block Interface Modules FLKMS 50/32IM/PLC
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-5290-ND | 2284523 |
| Product Name | Terminal Blocks - Interface Modules | Terminal Block Interface Modules |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | -20 to 50 C (-4 to 122 F) |
| North American | 12 to 24 AWG | |
| Voltage Rating | 60 volts | |
| Termination Options | Screw Clamp; Screw |