INTERFACE MOD HDR 20POS 12-24AWG
Phoenix Contact 2281047 Interface Module
Terminal Block Interface Modules 20P IDC HDR/BLOCK
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-7246-ND | 868878 | 2281047 |
| Product Name | Terminal Blocks - Interface Modules | Interface Modules | Terminal Block Interface Modules |
| Features | Label Holder | ||
| Operating Temperature | -20 to 50 C (-4 to 122 F) | ||
| North American | 12 to 24 AWG | 24 to 12 AWG | |
| Voltage Rating | 60 volts | 60 volts | |
| Mounting Options | Din rail mount |