PHOENIX CONTACT USA Boxes 2203340

Description
"Housing Plastic, Polycarbonate Black Cover Included 7.677"" L x 2.638"" W (195.00mm x 67.00mm) X 5.709"" (145.00mm)"
Request a Quote Datasheet
Description
"Housing Plastic, Polycarbonate Black Cover Included 7.677"" L x 2.638"" W (195.00mm x 67.00mm) X 5.709"" (145.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 277-16260-ND - DigiKey
Thief River Falls, MN, United States
"Housing Plastic, Polycarbonate Black Cover Included 7.677"" L x 2.638"" W (195.00mm x 67.00mm) X 5.709"" (145.00mm)"

"Housing Plastic, Polycarbonate Black Cover Included 7.677"" L x 2.638"" W (195.00mm x 67.00mm) X 5.709"" (145.00mm)"

Buy Now Datasheet
Enclosure, Dev Brd, 195Mm X 145Mm X 67Mm; For Use With Phoenix Contact - 45AC8099 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Dev Brd, 195Mm X 145Mm X 67Mm; For Use With Phoenix Contact
45AC8099
Enclosure, Dev Brd, 195Mm X 145Mm X 67Mm; For Use With Phoenix Contact 45AC8099
ENCLOSURE, DEV BRD, 195MM X 145MM X 67MM; For Use With:EPIC Development Boards; External Height:67mm; External Width:145mm; External Depth:195mm; Enclosure Material:Polycarbona te; Body Color:-; Product Range:UCS RoHS Compliant: Yes

ENCLOSURE, DEV BRD, 195MM X 145MM X 67MM; For Use With:EPIC Development Boards; External Height:67mm; External Width:145mm; External Depth:195mm; Enclosure Material:Polycarbonate; Body Color:-; Product Range:UCS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 277-16260-ND 45AC8099
Product Name Boxes Enclosure, Dev Brd, 195Mm X 145Mm X 67Mm; For Use With Phoenix Contact
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1840854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHG6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers