Hammond Manufacturing Company Inc. Enclosures, Boxes, & Cases 1414PHG6LP

Description
PIANO HNGD 1414PH LESS PANEL
Request a Quote Datasheet
Description
PIANO HNGD 1414PH LESS PANEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414PHG6LP
Enclosures, Boxes, & Cases 1414PHG6LP
PIANO HNGD 1414PH LESS PANEL

PIANO HNGD 1414PH LESS PANEL

Buy Now
Boxes - 1414PHG6LP-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1414PHG6LP
Electrical Enclosures 1414PHG6LP
Electrical Enclosures w/Hinged Clamp Door 8x6x6" NEMA12 Steel

Electrical Enclosures w/Hinged Clamp Door 8x6x6" NEMA12 Steel

Buy Now Datasheet
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;8x6x6in - 70164065 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;8x6x6in
70164065
Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;8x6x6in 70164065
1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures Provides a degree of protection from falling dirt, dust, oil and water. Body formed from 16 or 14 ga. steel. Covers are formed from 14 gauge steel.

1414 PH Series JIC Enclosures - NEMA 12, 13 Continuous Hinge, Clamped Cover

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures
  • Provides a degree of protection from falling dirt, dust, oil and water.
    Body formed from 16 or 14 ga. steel. Covers are formed from 14 gauge steel.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414PHG6LP 1414PHG6LP-ND 1414PHG6LP 70164065
Product Name Enclosures, Boxes, & Cases Boxes Electrical Enclosures Enclosure;NEMA 12,13;Industrial;16 ga.Steel;Hinged Cover;No Inner Panel;8x6x6in
Type Junction Box Junction Box Electronic and Instrument Enclosures
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13 NEMA Enclosures; Type 12; Type 13
Features Hinged Cover RoHS Compliant Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Small Enclosures - General Purpose Metal - 1411HU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832149 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details