TERM BLOCK 16POS 45DEG 2.5MM PCB
Fixed Terminal Blocks PTSA 0.5/16-2.5-Z 16P 2.5MM 45DEG
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1808-ND | 1990148 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | PCB |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 16 | 16 |
| Contacts Pitch | 2.49 mm (0.10 inches) | 2.50 mm (0.10 inches) |
| Orientation | 45 Degree Entry | Vertical |