Keystone Electronics Corp. Miniature Turret Term Board 15257

Description
Part Number: 15257 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15257 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature turret terminal boards are designed for easy separation into five sections, each with mounting holes and tinned brass terminals for soldering. The 15257 variant is a glass epoxy (GEE) board with 25 terminals, measuring 9.685 inches in length and 0.312 inches in width, complying with MIL-I-24768/27, Type G-10, and rated for a maximum temperature of 300°F (155°C). The terminals conform to ASTM-B16 and MIL-T-10727, tin-plated.

Datasheet Summary
Powered by GS/AI

Miniature turret terminal boards are designed for easy separation into five sections, each with mounting holes and tinned brass terminals for soldering. The 15257 variant is a glass epoxy (GEE) board with 25 terminals, measuring 9.685 inches in length and 0.312 inches in width, complying with MIL-I-24768/27, Type G-10, and rated for a maximum temperature of 300°F (155°C). The terminals conform to ASTM-B16 and MIL-T-10727, tin-plated.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15257 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15257
Miniature Turret Term Board 15257
Part Number: 15257 # of Terminals: 25 Length: 9.685 Material: Glass Epoxy Terminal Type: Turret - 1573 Width: .312 [7.9] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15257

  • # of Terminals: 25
  • Length: 9.685
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1573
  • Width: .312 [7.9]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15257
Product Name Miniature Turret Term Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Turret Term Board - 15093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
Thru-Hole Turret Terminal Board - 15502 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 12
Body Material Glass Epoxy
View Details
PBE Turret Terminal Board - 609-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 1
Body Material Phenolic, XP
View Details