PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1989900

Description
TERM BLOCK 18POS 45DEG 2.5MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 18POS 45DEG 2.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-17265-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-17265-ND
Terminal Blocks - Wire to Board 277-17265-ND
TERM BLOCK 18POS 45DEG 2.5MM PCB

TERM BLOCK 18POS 45DEG 2.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1989900 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1989900
Fixed Terminal Blocks 1989900
Fixed Terminal Blocks PTSA 0.5/18-2.5-F

Fixed Terminal Blocks PTSA 0.5/18-2.5-F

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-17265-ND 1989900
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 85 C (-40 to 185 F)
# of Contacts 18 18
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Orientation 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6779 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details