BlockMaster Electronics, Inc. Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics OTB-1500-06P-C

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6779 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics
12P6779
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics 12P6779
TERMINAL BLOCK, BARRIER, 6 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 3-1AWG; Pitch Spacing:-; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:3AWG; Wire Size AWG Max:1AWG; Rated Current:100A; Rated Voltage:600V; Product Range:-; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6779
Product Name Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics
North American 3 to 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.108 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Pluggable Terminal Blocks - CIFXX006 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details