TERM BLOCK 3POS 45DEG 5MM PCB
Fixed Terminal Blocks PTA 1.5/ 3-5.0
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1765-ND | 1988817 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 3 | 3 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |