Aratas America LLC XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch XW4L-06A1-H1

Description
Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal models available. Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models) Can be mounted to the back surfaces of PCBs. Small reel are available. (XW4K/XW4L only)
Request a Quote Datasheet
Description
Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal models available. Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models) Can be mounted to the back surfaces of PCBs. Small reel are available. (XW4K/XW4L only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1 - Aratas America LLC
Hoffman Estates, IL, United States
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch
XW4L-06A1-H1
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch XW4L-06A1-H1
Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal models available. Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models) Can be mounted to the back surfaces of PCBs. Small reel are available. (XW4K/XW4L only)

Push-in Terminals to Easily
Complete Connections.
PCB Terminal Blocks
with 2.54mm Pitch.

  • Push-in connection method allows repeated repairs.
  • Hold-down structure for strength on PCBs.
  • Active lock mechanism for superior vibration and shock resistance.
  • Both vertical and horizontal models available.
  • Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models)
  • Can be mounted to the back surfaces of PCBs.
  • Small reel are available. (XW4K/XW4L only)
Supplier's Site Datasheet
Terminal Blocks - Wire to Board - Z5638CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
Z5638CT-ND
Terminal Blocks - Wire to Board Z5638CT-ND
TERM BLK 6P SIDE ENT 2.54MM SMD

TERM BLK 6P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - Z5638TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
Z5638TR-ND
Terminal Blocks - Wire to Board Z5638TR-ND
TERM BLK 6P SIDE ENT 2.54MM SMD

TERM BLK 6P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - XW4L-06A1-H1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
XW4L-06A1-H1
Fixed Terminal Blocks XW4L-06A1-H1
Fixed Terminal Blocks PCB Terminal Block Dir Board Mnt, Horiz

Fixed Terminal Blocks PCB Terminal Block Dir Board Mnt, Horiz

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number XW4L-06A1-H1 Z5638CT-ND XW4L-06A1-H1
Product Name XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB PCB
# of Contacts 6 6 6
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Voltage Rating 160 volts
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-18D1-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-16D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-06D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers