PHOENIX CONTACT USA Pluggable Terminal Blocks 1984028

Description
Phoenix Contact 1984028
Request a Quote Datasheet
Description
Phoenix Contact 1984028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 4680896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4680896
Pluggable Terminal Blocks 4680896
Phoenix Contact 1984028

Phoenix Contact 1984028

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-1707-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1707-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1707-ND
TERM BLOCK PLUG 3POS 3.5MM

TERM BLOCK PLUG 3POS 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1984028 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1984028
Pluggable Terminal Blocks 1984028
Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 26-14 AWG Screw

Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 26-14 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 4680896 277-1707-ND 1984028
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Ground terminal block - 2004-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details