Keystone Electronics Corp. Double Turret Terminal Board 15439

Description
Part Number: 15439 # of Terminals: 52 Length: 7.187 [182.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15439 # of Terminals: 52 Length: 7.187 [182.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Double turret terminal board with 26 terminals per side, 7.187 in (182.5 mm) length, and 0.875 in (22.2 mm) width, constructed of paper base electrical (PBE) material meeting MIL-I-24768/20, Type XP, with a maximum temperature rating of 250°F (121°C). Terminals are brass with tin plate plating per MIL-T-10727 and are staked in all except end mounting holes.

Datasheet Summary
Powered by GS/AI

Double turret terminal board with 26 terminals per side, 7.187 in (182.5 mm) length, and 0.875 in (22.2 mm) width, constructed of paper base electrical (PBE) material meeting MIL-I-24768/20, Type XP, with a maximum temperature rating of 250°F (121°C). Terminals are brass with tin plate plating per MIL-T-10727 and are staked in all except end mounting holes.

Suppliers

Company
Product
Description
Supplier Links
Double Turret Terminal Board - 15439 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Double Turret Terminal Board
15439
Double Turret Terminal Board 15439
Part Number: 15439 # of Terminals: 52 Length: 7.187 [182.6] Material: Phenolic, XP Terminal Type: Turret - 1573 Width: .875 [22.2] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15439

  • # of Terminals: 52
  • Length: 7.187 [182.6]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1573
  • Width: .875 [22.2]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15439
Product Name Double Turret Terminal Board
Termination Options Turret - 1573
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7807-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
Features Screw not Included
View Details
2 suppliers
Miniature Turret Term Board - 15068 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1574
# of Contacts 50
Body Material Phenolic, XP
View Details
Turret Term Board - 15093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-7702-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details