PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1969454

Description
TERM BLOCK PLUG 2POS STR 10.16MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 10.16MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-9131-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-9131-ND
Terminal Blocks - Headers, Plugs and Sockets 277-9131-ND
TERM BLOCK PLUG 2POS STR 10.16MM

TERM BLOCK PLUG 2POS STR 10.16MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1969454 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1969454
Pluggable Terminal Blocks 1969454
Pluggable Terminal Blocks 2 Pos 10.16mm Invert Plug 18-6AWG Screw

Pluggable Terminal Blocks 2 Pos 10.16mm Invert Plug 18-6AWG Screw

Buy Now Datasheet
Pcb Connector, Ipc 16/ 2-Stf-10,16 Rohs Compliant Phoenix Contact - 90AJ7549 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Connector, Ipc 16/ 2-Stf-10,16 Rohs Compliant Phoenix Contact
90AJ7549
Pcb Connector, Ipc 16/ 2-Stf-10,16 Rohs Compliant Phoenix Contact 90AJ7549
PCB CONNECTOR, IPC 16/ 2-STF-10,16 ROHS COMPLIANT: YES

PCB CONNECTOR, IPC 16/ 2-STF-10,16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9131-ND 1969454 90AJ7549
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pcb Connector, Ipc 16/ 2-Stf-10,16 Rohs Compliant Phoenix Contact
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.108 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers