TERM BLOCK PLUG 3POS 90DEG 3.5MM
Pluggable Terminal Blocks 3 Pos 3.5mm pitch Plug 28-16 AWG Screw
PCB CONNECTOR, MCVR 1,5/ 3-STF-3,5 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-14251-ND | 1863314 | 99AJ5325 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pcb Connector, Mcvr 1,5/ 3-Stf-3,5 Rohs Compliant Phoenix Contact |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp | Screw Clamp; Screw | |
| Features | Terminal Plug; Mating Flange | ||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | |
| # of Contacts | 3 | 3 |