PHOENIX CONTACT USA PCB Terminal Blocks 1862262

Description
Phoenix Contact 1862262
Request a Quote Datasheet
Description
Phoenix Contact 1862262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1511328 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511328
PCB Terminal Blocks 1511328
Phoenix Contact 1862262

Phoenix Contact 1862262

Supplier's Site
PCB Terminal Blocks - 1511478 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1511478
PCB Terminal Blocks 1511478
Phoenix Contact 1862262

Phoenix Contact 1862262

Supplier's Site
Terminal Blocks - Wire to Board - 277-12168-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-12168-ND
Terminal Blocks - Wire to Board 277-12168-ND
TERM BLOCK 16POS 45DEG 3.5MM PCB

TERM BLOCK 16POS 45DEG 3.5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1862262 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1862262
Fixed Terminal Blocks 1862262
Fixed Terminal Blocks SPTAF 1/16-3,5-EL

Fixed Terminal Blocks SPTAF 1/16-3,5-EL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1511328 277-12168-ND 1862262
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB; Through hole PCB
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 16 16 16
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 45 Degree Entry; Angled 45 Degree Entry
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers