PHOENIX CONTACT USA Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1857906

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON IMC Package: Bulk Product Status: Active Type: Plug, Male Pins Number of Positions: 4 Positions Per Level: 4 Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON IMC Package: Bulk Product Status: Active Type: Plug, Male Pins Number of Positions: 4 Positions Per Level: 4 Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON IMC Package: Bulk Product Status: Active Type: Plug, Male Pins Number of Positions: 4 Positions Per Level: 4 Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON IMC
Package: Bulk
Product Status: Active
Type: Plug, Male Pins
Number of Positions: 4
Positions Per Level: 4
Pitch: 0.150" (3.81mm)
Termination Style: Screw - Rising Cage Clamp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Low Profile Quick Fit Header - 7817 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
PCB Headers & Receptacles - 103239-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details