PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1841885

Description
TERM BLK 4P SIDE ENTRY 20MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENTRY 20MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10369-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10369-ND
Terminal Blocks - Wire to Board 277-10369-ND
TERM BLK 4P SIDE ENTRY 20MM PCB

TERM BLK 4P SIDE ENTRY 20MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1841885 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1841885
Fixed Terminal Blocks 1841885
Fixed Terminal Blocks MKDSP95/4-20,0-F PCB Term Block

Fixed Terminal Blocks MKDSP95/4-20,0-F PCB Term Block

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10369-ND 1841885
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Flange
# of Contacts 4 4
Contacts Pitch 19.99 mm (0.79 inches) 20.00 mm (0.79 inches)
Orientation 180° Straight
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Blocks - Wire to Board - 2946-2065-101/998-403TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 120 C (-76 to 248 F)
# of Contacts 1
View Details
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-BL - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details