Keystone Electronics Corp. PBE Turret Terminal Board 603-10

Description
Part Number: 603-10 # of Terminals: 10 Length: 4.500 [114.3] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 603-10 # of Terminals: 10 Length: 4.500 [114.3] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 603-10 is a paper base electrical (PBE) turret terminal board with 10 terminals, a length of 4.500 inches (114.3 mm), and a width of 0.500 inch (12.7 mm). It features brass terminals with tin plating per MIL-T-10727, mounted in all holes except end mounting holes. The board material is PBE compliant with MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). The terminal spacing is 0.450 inch (11.4 mm) between centers, with through holes of 0.120 inch (3.1 mm) diameter. The board is designed for mounting with two holes at the ends. Dimensions and specifications are consistent across the PBE turret board series.

Datasheet Summary
Powered by GS/AI

The 603-10 is a paper base electrical (PBE) turret terminal board with 10 terminals, a length of 4.500 inches (114.3 mm), and a width of 0.500 inch (12.7 mm). It features brass terminals with tin plating per MIL-T-10727, mounted in all holes except end mounting holes. The board material is PBE compliant with MIL-1-24768/20, Type XP natural, rated for a maximum temperature of 250°F (121°C). The terminal spacing is 0.450 inch (11.4 mm) between centers, with through holes of 0.120 inch (3.1 mm) diameter. The board is designed for mounting with two holes at the ends. Dimensions and specifications are consistent across the PBE turret board series.

Suppliers

Company
Product
Description
Supplier Links
PBE Turret Terminal Board - 603-10 - Keystone Electronics Corp.
New Hyde Park, NY, USA
PBE Turret Terminal Board
603-10
PBE Turret Terminal Board 603-10
Part Number: 603-10 # of Terminals: 10 Length: 4.500 [114.3] Material: Phenolic, XP Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 603-10

  • # of Terminals: 10
  • Length: 4.500 [114.3]
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1503
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet
board;turret terminal board; L DIM. 4.500; M DIM. 4.125 - 70182252 - Allied Electronics, Inc.
Fort Worth, TX, USA
board;turret terminal board; L DIM. 4.500; M DIM. 4.125
70182252
board;turret terminal board; L DIM. 4.500; M DIM. 4.125 70182252
board;turret terminal board; L DIM. 4.500; M DIM. 4.125

board;turret terminal board; L DIM. 4.500; M DIM. 4.125

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 603-10 70182252
Product Name PBE Turret Terminal Board board;turret terminal board; L DIM. 4.500; M DIM. 4.125
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details
Thru-Hole Turret Terminal Board - 15411 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 10
Body Material Phenolic, XP
View Details
Terminals - Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg
View Details
GEE Turret Terminal Board - 15310 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Glass Epoxy
View Details