PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1840502

Description
TERM BLOCK PLUG 16POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6099-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6099-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6099-ND
TERM BLOCK PLUG 16POS STR 3.5MM

TERM BLOCK PLUG 16POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8042140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042140
Pluggable Terminal Blocks 8042140
Phoenix Contact 1840502

Phoenix Contact 1840502

Supplier's Site
Pluggable Terminal Blocks - 1840502 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1840502
Pluggable Terminal Blocks 1840502
Pluggable Terminal Blocks 16 Pos 3.5mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 16 Pos 3.5mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-6099-ND 8042140 1840502
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.052 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers