TERM BLOCK RCPT 6POS 3.81MM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2415961 | 277-6312-ND |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Features | Terminal Plug | Mating and Mounting Flange |
| Approvals | RoHS Compliant | RoHS Compliant |
| # of Contacts | 6 | 6 |
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) |
| Body Material | Polyamide | Polyamide (PA), Nylon |