Phoenix Contact GmbH & Co. KG Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets 1833027

Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCVU Package: Bulk Product Status: Active Type: Receptacle, Male Pins Number of Positions: 2 Positions Per Level: 2 Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCVU Package: Bulk Product Status: Active Type: Receptacle, Male Pins Number of Positions: 2 Positions Per Level: 2 Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Series: COMBICON MCVU Package: Bulk Product Status: Active Type: Receptacle, Male Pins Number of Positions: 2 Positions Per Level: 2 Pitch: 0.150" (3.81mm) Termination Style: Screw - Rising Cage Clamp

Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets
Series: COMBICON MCVU
Package: Bulk
Product Status: Active
Type: Receptacle, Male Pins
Number of Positions: 2
Positions Per Level: 2
Pitch: 0.150" (3.81mm)
Termination Style: Screw - Rising Cage Clamp

Buy Now Datasheet
Pluggable Terminal Blocks - 1833027 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1833027
Pluggable Terminal Blocks 1833027
Pluggable Terminal Blocks 2 Pos 3.81mm pitch Box Header

Pluggable Terminal Blocks 2 Pos 3.81mm pitch Box Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1833027
Product Name Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102692-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
Double Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-9602602 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details