PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1830773

Description
TERM BLOCK PLUG 8POS VERT 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS VERT 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14145-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14145-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14145-ND
TERM BLOCK PLUG 8POS VERT 3.5MM

TERM BLOCK PLUG 8POS VERT 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1830773 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1830773
Pluggable Terminal Blocks 1830773
Pluggable Terminal Blocks IMCV 1,5/ 8-G-3 5 P20 THR

Pluggable Terminal Blocks IMCV 1,5/ 8-G-3 5 P20 THR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14145-ND 1830773
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB
Termination Options Solder Through Hole
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2871.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H1.00/8-D
North American 18 AWG
View Details
Ground terminal block - 2000-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details