PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1829167

Description
TERM BLOCK HDR 3POS VERT 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 3POS VERT 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6346-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6346-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6346-ND
TERM BLOCK HDR 3POS VERT 7.62MM

TERM BLOCK HDR 3POS VERT 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1761539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761539
Pluggable Terminal Blocks 1761539
Phoenix Contact 1829167

Phoenix Contact 1829167

Supplier's Site
Pluggable Terminal Blocks - 1761236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1761236
Pluggable Terminal Blocks 1761236
Phoenix Contact 1829167

Phoenix Contact 1829167

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6346-ND 1761539
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB Through hole
Termination Options Solder Solder
Features Mating and Mounting Flange Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2841.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2671 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers