PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1828540

Description
TERM BLOCK PLUG 7POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-14120-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-14120-ND
Terminal Blocks - Headers, Plugs and Sockets 277-14120-ND
TERM BLOCK PLUG 7POS 3.81MM

TERM BLOCK PLUG 7POS 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1828540 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1828540
Pluggable Terminal Blocks 1828540
Pluggable Terminal Blocks 7 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 7 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14120-ND 1828540
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 7 7
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2000-3239 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block, Barrier, 6 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6779 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details