PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1827787

Description
TERM BLOCK PLUG 10POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5729-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5729-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5729-ND
TERM BLOCK PLUG 10POS STR 3.81MM

TERM BLOCK PLUG 10POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8042550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8042550
Pluggable Terminal Blocks 8042550
Phoenix Contact 1827787

Phoenix Contact 1827787

Supplier's Site
Pluggable Terminal Blocks - 1617231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1617231
Pluggable Terminal Blocks 1617231
Phoenix Contact 1827787

Phoenix Contact 1827787

Supplier's Site
Pluggable Terminal Blocks - 1827787 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1827787
Pluggable Terminal Blocks 1827787
Pluggable Terminal Blocks 10 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 10 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5729-ND 8042550 1827787
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp; Screw
Features Terminal Plug; Mating Flange Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics - 12P6767 - Newark, An Avnet Company
Specs
North American 26 to 6 AWG
Voltage Rating 300 volts
Current Rating 65 amps
View Details
Disconnect terminal block - 2002-1872 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers