PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824776

Description
TERM BLK 5POS SIDE ENTRY 5MM SMD
Request a Quote Datasheet
Description
TERM BLK 5POS SIDE ENTRY 5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11595-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11595-2-ND
Terminal Blocks - Wire to Board 277-11595-2-ND
TERM BLK 5POS SIDE ENTRY 5MM SMD

TERM BLK 5POS SIDE ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11595-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11595-1-ND
Terminal Blocks - Wire to Board 277-11595-1-ND
TERM BLK 5POS SIDE ENTRY 5MM SMD

TERM BLK 5POS SIDE ENTRY 5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11595-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11595-6-ND
Terminal Blocks - Wire to Board 277-11595-6-ND
TERM BLK 5POS SIDE ENTRY 5MM SMD

TERM BLK 5POS SIDE ENTRY 5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824776 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824776
Fixed Terminal Blocks 1824776
Fixed Terminal Blocks SPT-SMD 1,5/ 5-H-5,0 R44

Fixed Terminal Blocks SPT-SMD 1,5/ 5-H-5,0 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11595-2-ND 1824776
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Guide
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.119 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
DIN Rail Terminal Blocks - 2787718 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers