Keystone Electronics Corp. Terminal Strip Insulator, 2 position 4401

Description
Part Number: 4401 Length: 1.500 [38.1] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Description
Part Number: 4401 Length: 1.500 [38.1] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Terminal strip insulators for 2-position configurations, made of fiberglass NEMA GPO-3 material, rated for continuous operation at 300°F (155°C), with brass terminals and a 1.500 in (38.1 mm) length and 1.125 in (28.6 mm) terminal center spacing. Mounting hole pattern and dimensions are standardized for use with backing strips, and platings other than bright brass are available on special order.

Datasheet Summary
Powered by GS/AI

Terminal strip insulators for 2-position configurations, made of fiberglass NEMA GPO-3 material, rated for continuous operation at 300°F (155°C), with brass terminals and a 1.500 in (38.1 mm) length and 1.125 in (28.6 mm) terminal center spacing. Mounting hole pattern and dimensions are standardized for use with backing strips, and platings other than bright brass are available on special order.

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip Insulator, 2 position - 4401 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Terminal Strip Insulator, 2 position
4401
Terminal Strip Insulator, 2 position 4401
Part Number: 4401 Length: 1.500 [38.1] Material: Fibre Style: Insulating Type: Terminal Strip Width: .500 [12.7]

Part Number: 4401

  • Length: 1.500 [38.1]
  • Material: Fibre
  • Style: Insulating
  • Type: Terminal Strip
  • Width: .500 [12.7]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 4401
Product Name Terminal Strip Insulator, 2 position
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Quick Connect (0.250"), Solder Holes
View Details
Terminals - Screw Connectors - 36-7695-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
GEE Turret Terminal Board - 15308 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
Turret Term Board - 15231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 25
Body Material Glass Epoxy
View Details