PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1824187

Description
TERM BLK 12POS TOP ENT 3.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 12POS TOP ENT 3.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11536-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11536-2-ND
Terminal Blocks - Wire to Board 277-11536-2-ND
TERM BLK 12POS TOP ENT 3.5MM SMD

TERM BLK 12POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11536-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11536-1-ND
Terminal Blocks - Wire to Board 277-11536-1-ND
TERM BLK 12POS TOP ENT 3.5MM SMD

TERM BLK 12POS TOP ENT 3.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 1824187 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1824187
Fixed Terminal Blocks 1824187
Fixed Terminal Blocks SPT-SMD 1,5/12-V-3,5 R72

Fixed Terminal Blocks SPT-SMD 1,5/12-V-3,5 R72

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11536-2-ND 1824187
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 12 12
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Sensor terminal block - 2000-5417 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details