Phoenix Contact GmbH & Co. KG Pluggable Terminal Blocks 1823626

Description
Pluggable Terminal Blocks 3 Pos 5.08mm Invert Plug 20-14AWG Crimp
Datasheet
Description
Pluggable Terminal Blocks 3 Pos 5.08mm Invert Plug 20-14AWG Crimp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1823626 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1823626
Pluggable Terminal Blocks 1823626
Pluggable Terminal Blocks 3 Pos 5.08mm Invert Plug 20-14AWG Crimp

Pluggable Terminal Blocks 3 Pos 5.08mm Invert Plug 20-14AWG Crimp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1823626
Product Name Pluggable Terminal Blocks
Termination Options Crimp
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2418 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers