PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1823337

Description
TERM BLK 5POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 5POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-11628-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11628-2-ND
Terminal Blocks - Wire to Board 277-11628-2-ND
TERM BLK 5POS TOP ENT 3.81MM PCB

TERM BLK 5POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Terminal Blocks - Wire to Board - 277-11628-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-11628-1-ND
Terminal Blocks - Wire to Board 277-11628-1-ND
TERM BLK 5POS TOP ENT 3.81MM PCB

TERM BLK 5POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1823337 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1823337
Fixed Terminal Blocks 1823337
Fixed Terminal Blocks SPT-THR 1 5/5-V-3 81 P20 R44

Fixed Terminal Blocks SPT-THR 1 5/5-V-3 81 P20 R44

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11628-2-ND 1823337
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 5 5
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.12 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2204/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers