PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1804920

Description
TERM BLOCK PLUG 4POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-5762-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5762-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5762-ND
TERM BLOCK PLUG 4POS STR 7.62MM

TERM BLOCK PLUG 4POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 4932670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
4932670
Pluggable Terminal Blocks 4932670
Phoenix Contact 1804920

Phoenix Contact 1804920

Supplier's Site
Pluggable Terminal Blocks - 1804920 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1804920
Pluggable Terminal Blocks 1804920
Pluggable Terminal Blocks 4 Pos 7.62mm pitch Plug 24-10 AWG Screw

Pluggable Terminal Blocks 4 Pos 7.62mm pitch Plug 24-10 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5762-ND 4932670 1804920
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw down Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.062 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2001-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details