PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1803714

Description
TERM BLOCK PLUG 16POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 16POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1175-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1175-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1175-ND
TERM BLOCK PLUG 16POS STR 3.81MM

TERM BLOCK PLUG 16POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 8028790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8028790
Pluggable Terminal Blocks 8028790
Phoenix Contact 1803714

Phoenix Contact 1803714

Supplier's Site
Pluggable Terminal Blocks - 1617227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1617227
Pluggable Terminal Blocks 1617227
Phoenix Contact 1803714

Phoenix Contact 1803714

Supplier's Site
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 16; Screw; 2.5 kV; 160 V; Polyamide - 70054764 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 16; Screw; 2.5 kV; 160 V; Polyamide
70054764
Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 16; Screw; 2.5 kV; 160 V; Polyamide 70054764
Polyamide Insulating Material Voltage: 125, Amps: 8, AWG: 30-14 Very Economical and Low Height Plug-In Direction Parallel to the Conductor Axis

Polyamide Insulating Material
Voltage: 125, Amps: 8, AWG: 30-14
Very Economical and Low Height
Plug-In Direction Parallel to the Conductor Axis

Supplier's Site
Pluggable Terminal Blocks - 1803714 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1803714
Pluggable Terminal Blocks 1803714
Pluggable Terminal Blocks 16 Pos 3.81mm pitch Plug 28-16 AWG Screw

Pluggable Terminal Blocks 16 Pos 3.81mm pitch Plug 28-16 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1175-ND 8028790 1617227 70054764 1803714
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Pluggable Terminal Blocks Plug, Terminal Block; 8 A; 160 V; 3.81 mm; 16; Screw; 2.5 kV; 160 V; Polyamide Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Plug-in PCB
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant RoHS Compliant CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-7 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Miniature Turret Term Board - 15026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details