PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1792605

Description
TERM BLOCK PLUG 10POS 270DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 270DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-1059-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-1059-ND
Terminal Blocks - Headers, Plugs and Sockets 277-1059-ND
TERM BLOCK PLUG 10POS 270DEG 5MM

TERM BLOCK PLUG 10POS 270DEG 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1792605 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1792605
Pluggable Terminal Blocks 1792605
Pluggable Terminal Blocks 5.00 10P PLUG 270D

Pluggable Terminal Blocks 5.00 10P PLUG 270D

Buy Now Datasheet
TERM BLOCK PLUG 10POS 270DEG 5MM - 629-1792605 - Utmel Electronic Limited
Hong Kong, China
TERM BLOCK PLUG 10POS 270DEG 5MM
629-1792605
TERM BLOCK PLUG 10POS 270DEG 5MM 629-1792605
TERM BLOCK PLUG 10POS 270DEG 5MM

TERM BLOCK PLUG 10POS 270DEG 5MM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-1059-ND 1792605 629-1792605
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks TERM BLOCK PLUG 10POS 270DEG 5MM
Mounting Options Free Hanging (In-Line) Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw Socket
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks Plug, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.253 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details