TERM BLOCK 5POS 30DEG 7.5MM PCB
Fixed Terminal Blocks PLA 5/ 5-7,5-ZF
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-9889-ND | 1792258 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Features | Lever Actuated | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 5 | 5 |
| Contacts Pitch | 7.49 mm (0.29 inches) | 7.50 mm (0.30 inches) |