PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1790283

Description
TERM BLOCK 2POS 45DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 2POS 45DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-6722-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-6722-ND
Terminal Blocks - Wire to Board 277-6722-ND
TERM BLOCK 2POS 45DEG 5.08MM PCB

TERM BLOCK 2POS 45DEG 5.08MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1790283 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1790283
Fixed Terminal Blocks 1790283
Fixed Terminal Blocks MFKDSP/ 2-5.08

Fixed Terminal Blocks MFKDSP/ 2-5.08

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6722-ND 1790283
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Lever Actuated
Approvals RoHS Compliant VDE Component Mark; UL 94 V-2
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 93.51 - socket with screwless terminals - 9351 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Single Row and Tri-Barrier Blocks - HD-100-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details