PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1789333

Description
TERM BLK 10P SIDE ENT 2.54MM PCB
Request a Quote Datasheet
Description
TERM BLK 10P SIDE ENT 2.54MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-14042-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-14042-ND
Terminal Blocks - Wire to Board 277-14042-ND
TERM BLK 10P SIDE ENT 2.54MM PCB

TERM BLK 10P SIDE ENT 2.54MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1789333 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1789333
Fixed Terminal Blocks 1789333
Fixed Terminal Blocks FFKDSA1/H-2.54-10

Fixed Terminal Blocks FFKDSA1/H-2.54-10

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-14042-ND 1789333
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side), Lever Actuated
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 10 10
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Sensor supply terminal block - 2000-5372/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
PCB Terminal Blocks with Wire Guard - PSMXX0D5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details