WAGO Sensor supply terminal block 2000-5372/1102-953

Description
3-conductor sensor supply terminal block; LED (green); 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
Request a Quote Datasheet
Description
3-conductor sensor supply terminal block; LED (green); 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor supply terminal block - 2000-5372/1102-953 - WAGO
Germantown, WI, United States
Sensor supply terminal block
2000-5372/1102-953
Sensor supply terminal block 2000-5372/1102-953
3-conductor sensor supply terminal block; LED (green); 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange

3-conductor sensor supply terminal block; LED (green); 1 mm²; Push-in CAGE CLAMP®; 1,00 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2000-5372/1102-953-ND
Terminal Blocks - Din Rail, Channel 2946-2000-5372/1102-953-ND
3-CONDUCTOR SENSOR SUPPLY TERMIN

3-CONDUCTOR SENSOR SUPPLY TERMIN

Buy Now Datasheet
DIN Rail Terminal Blocks - 2787992 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787992
DIN Rail Terminal Blocks 2787992
WAGO 2000-5372/1102-953

WAGO 2000-5372/1102-953

Supplier's Site
DIN Rail Terminal Blocks - 2787991 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2787991
DIN Rail Terminal Blocks 2787991
WAGO 2000-5372/1102-953

WAGO 2000-5372/1102-953

Supplier's Site
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago - 08AC1724 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago
08AC1724
Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago 08AC1724
TERMINAL BLOCK, DIN RAIL, 8POS, 16AWG; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:24V; No. of Levels:3 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 8POS, 16AWG; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:13.5A; Rated Voltage:24V; No. of Levels:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2000-5372/1102-953 2946-2000-5372/1102-953-ND 2787992 08AC1724
Product Name Sensor supply terminal block Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Terminal Block, Din Rail, 8Pos, 16Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Sensor Specific Block Three Level
Voltage Rating 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2002-6406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
DIN Rail Terminal Blocks - 2475813 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 16 AWG
View Details
2 suppliers