The PSMXX0D5 is a 2- to 12-pole, two-level, modular PCB terminal block with a 5.08 mm pitch, rated for 300 V and 17.5 A, accommodating wire sizes from 0.05 to 1.5 mm² (30-12 AWG). It features a green PA polyamide housing, M3 screws tightened to 0.5 Nm, and a stripping length of 6.5 mm. The contact elements are nickel-plated copper alloy with nickel and tin plating. It meets UL, VDE, IMQ, and CSA approvals, operates from -40°C to +105°C, has a contact resistance of less than 15 mΩ, and an insulation resistance greater than 1 GΩ. Maximum PCB thickness is 2.4 mm with a minimum hole diameter of 1.4 mm.
BlockMaster Electronic’s Wire Guard Terminal Blocks have a variety of amperage, terminal sizes, and pole ranges to suit the needs of your projects.
| BlockMaster Electronics, Inc. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | PSMXX0D5 |
| Product Name | PCB Terminal Blocks with Wire Guard |
| Mounting Options | PCB |
| Features | Modular |
| Approvals | UL Recognized Component Mark (US and Canadian); ROHS |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Terminal Block Type | Power Distribution Blocks; PCB Terminal Blocks |