PHOENIX CONTACT USA Pluggable Terminal Blocks 1788790

Description
Pluggable Terminal Blocks MSTBVK 2.5/ 9-G-5.08
Datasheet
Description
Pluggable Terminal Blocks MSTBVK 2.5/ 9-G-5.08
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1788790 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1788790
Pluggable Terminal Blocks 1788790
Pluggable Terminal Blocks MSTBVK 2.5/ 9-G-5.08

Pluggable Terminal Blocks MSTBVK 2.5/ 9-G-5.08

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 1788790
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-2
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2866.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.75/6-D
North American 18 AWG
View Details
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details