PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1784884

Description
TERM BLOCK PLUG 5POS STR 15MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 15MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11513-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11513-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11513-ND
TERM BLOCK PLUG 5POS STR 15MM

TERM BLOCK PLUG 5POS STR 15MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1784884 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1784884
Pluggable Terminal Blocks 1784884
Pluggable Terminal Blocks 5 Pos 15mm Invert Plug 20-2AWG Screw

Pluggable Terminal Blocks 5 Pos 15mm Invert Plug 20-2AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11513-ND 1784884
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 5 5
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details