PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1778573

Description
Win Source Part Number: 1285211-1778573 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: COMBICON PTSM Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.098" (2.50mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 6A Voltage - IEC: 160 V Color: Black Contact Mating Finish: Tin Features: Pick and Place Cap Package: Tape & Reel (TR),Cut Tape (CT) Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 330 Mounting Type: Through Hole Insulation Height: 0.295" (7.50mm) Contact Tail Length: 0.083" (2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Phoenix Contact Other Names: 277-2303-2,PTSM0,5/4 -HV-2,5-THRR32,277-2 303-1
Request a Quote Datasheet
Description
Win Source Part Number: 1285211-1778573 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: COMBICON PTSM Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.098" (2.50mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 6A Voltage - IEC: 160 V Color: Black Contact Mating Finish: Tin Features: Pick and Place Cap Package: Tape & Reel (TR),Cut Tape (CT) Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 330 Mounting Type: Through Hole Insulation Height: 0.295" (7.50mm) Contact Tail Length: 0.083" (2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Phoenix Contact Other Names: 277-2303-2,PTSM0,5/4 -HV-2,5-THRR32,277-2 303-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1285211-1778573 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1285211-1778573
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1285211-1778573
Win Source Part Number: 1285211-1778573 Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: COMBICON PTSM Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 4 Positions Per Level: 4 Number of Levels: 1 Pitch: 0.098" (2.50mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 6A Voltage - IEC: 160 V Color: Black Contact Mating Finish: Tin Features: Pick and Place Cap Package: Tape & Reel (TR),Cut Tape (CT) Housing Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Standard Package: 330 Mounting Type: Through Hole Insulation Height: 0.295" (7.50mm) Contact Tail Length: 0.083" (2.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Phoenix Contact Other Names: 277-2303-2,PTSM0,5/4 -HV-2,5-THRR32,277-2 303-1

Win Source Part Number: 1285211-1778573
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: COMBICON PTSM
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 4
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.098" (2.50mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 6A
Voltage - IEC: 160 V
Color: Black
Contact Mating Finish: Tin
Features: Pick and Place Cap
Package: Tape & Reel (TR),Cut Tape (CT)
Housing Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Standard Package: 330
Mounting Type: Through Hole
Insulation Height: 0.295" (7.50mm)
Contact Tail Length: 0.083" (2.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Phoenix Contact
Other Names: 277-2303-2,PTSM0,5/4-HV-2,5-THRR32,277-2303-1

Buy Now Datasheet
Pluggable Terminal Blocks - 1778573 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1778573
Pluggable Terminal Blocks 1778573
Pluggable Terminal Blocks PTSM 0,5/ 4-HV-2,5 THR R32

Pluggable Terminal Blocks PTSM 0,5/ 4-HV-2,5 THR R32

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1285211-1778573 1778573
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Standard Board Mount - D15S13F6GL00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - G125-FV11605F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.040
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details