PHOENIX CONTACT USA PCB Terminal Blocks 1778014

Description
Phoenix Contact 1778014
Request a Quote Datasheet
Description
Phoenix Contact 1778014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2482383 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
2482383
PCB Terminal Blocks 2482383
Phoenix Contact 1778014

Phoenix Contact 1778014

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 277-5731-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-5731-ND
Terminal Blocks - Headers, Plugs and Sockets 277-5731-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Pluggable System Terminal Block
1778014
Connectors >> Pluggable System Terminal Block 1778014
0.2~2.5 1 12~30 5.08mm 250V 12A 5 1x5P Green Plug Screw fixed P=5.08mm Pluggable System Terminal Block ROHS

0.2~2.5 1 12~30 5.08mm 250V 12A 5 1x5P Green Plug Screw fixed P=5.08mm Pluggable System Terminal Block ROHS

Supplier's Site Datasheet
Pluggable Terminal Blocks - 1778014 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1778014
Pluggable Terminal Blocks 1778014
Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2482383 277-5731-ND 1778014 1778014
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Connectors >> Pluggable System Terminal Block Pluggable Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 5 5 5
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Termination Options Screw Clamp Screw Clamp; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1468248 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7692-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers