PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1777921

Description
TERM BLOCK PLUG 15POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 15POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-8715-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-8715-ND
Terminal Blocks - Headers, Plugs and Sockets 277-8715-ND
TERM BLOCK PLUG 15POS STR 5.08MM

TERM BLOCK PLUG 15POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1777921 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1777921
Pluggable Terminal Blocks 1777921
Pluggable Terminal Blocks 15 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 15 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-8715-ND 1777921
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Mating Flange, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.912 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2001-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers