PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1777574

Description
TERM BLK 5P SIDE ENT 6.35MM PCB
Request a Quote Datasheet
Description
TERM BLK 5P SIDE ENT 6.35MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-9764-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-9764-ND
Terminal Blocks - Wire to Board 277-9764-ND
TERM BLK 5P SIDE ENT 6.35MM PCB

TERM BLK 5P SIDE ENT 6.35MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1777574 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1777574
Fixed Terminal Blocks 1777574
Fixed Terminal Blocks MKDS 5N HV/5-ZB-6,35

Fixed Terminal Blocks MKDS 5N HV/5-ZB-6,35

Buy Now Datasheet
Pcb Term Blk, Mkds 5N Hv/ 5-Zb-6,35 Rohs Compliant Phoenix Contact - 90AJ7483 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Term Blk, Mkds 5N Hv/ 5-Zb-6,35 Rohs Compliant Phoenix Contact
90AJ7483
Pcb Term Blk, Mkds 5N Hv/ 5-Zb-6,35 Rohs Compliant Phoenix Contact 90AJ7483
PCB TERM BLK, MKDS 5N HV/ 5-ZB-6,35 ROHS COMPLIANT: YES

PCB TERM BLK, MKDS 5N HV/ 5-ZB-6,35 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-9764-ND 1777574 90AJ7483
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Pcb Term Blk, Mkds 5N Hv/ 5-Zb-6,35 Rohs Compliant Phoenix Contact
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 5 5
Contacts Pitch 6.35 mm (0.25 inches) 6.35 mm (0.25 inches)
Orientation 180° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0D5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details